Vishay Intertechnology, Inc. RES 66.5K OHM 1/4W 1% AXIAL CMF5066K500FKEK

Description
RES 66.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W 1% AXIAL - CMF5066K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W 1% AXIAL
CMF5066K500FKEK
RES 66.5K OHM 1/4W 1% AXIAL CMF5066K500FKEK
RES 66.5Kohm 1/4W 1% AXIAL

RES 66.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5066K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5066K500FKEK-ND
Through Hole Resistors CMF5066K500FKEK-ND
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5066K500FKEK CMF5066K500FKEK-ND
Product Name RES 66.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers