Vishay Intertechnology, Inc. Through Hole Resistors CMF5066K500FKBF

Description
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5066K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5066K500FKBF-ND
Through Hole Resistors CMF5066K500FKBF-ND
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5K OHM 1/4W 1% AXIAL - CMF5066K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W 1% AXIAL
CMF5066K500FKBF
RES 66.5K OHM 1/4W 1% AXIAL CMF5066K500FKBF
RES 66.5Kohm 1/4W 1% AXIAL

RES 66.5Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 66.5K 1% T-1 B14 Vishay - 67P8044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 66.5K 1% T-1 B14 Vishay
67P8044
Cmf-50 66.5K 1% T-1 B14 Vishay 67P8044
CMF-50 66.5K 1% T-1 B14

CMF-50 66.5K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5066K500FKBF-ND CMF5066K500FKBF 67P8044
Product Name Through Hole Resistors RES 66.5K OHM 1/4W 1% AXIAL Cmf-50 66.5K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers