Vishay Intertechnology, Inc. Through Hole Resistors CMF5066K500FHEK

Description
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5066K500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5066K500FHEK-ND
Through Hole Resistors CMF5066K500FHEK-ND
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5K OHM 1/4W 1% AXIAL - CMF5066K500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W 1% AXIAL
CMF5066K500FHEK
RES 66.5K OHM 1/4W 1% AXIAL CMF5066K500FHEK
RES 66.5Kohm 1/4W 1% AXIAL

RES 66.5Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 66.5K 1% T-2 Ek E3 Vishay - 67P8043 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 66.5K 1% T-2 Ek E3 Vishay
67P8043
Cmf-50 66.5K 1% T-2 Ek E3 Vishay 67P8043
CMF-50 66.5K 1% T-2 EK e3

CMF-50 66.5K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5066K500FHEK-ND CMF5066K500FHEK 67P8043
Product Name Through Hole Resistors RES 66.5K OHM 1/4W 1% AXIAL Cmf-50 66.5K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details