Vishay Intertechnology, Inc. RES 665 OHM 1% 50PPM 1/4W CMF50665R00FHEB

Description
RES 665ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 665ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1% 50PPM 1/4W - CMF50665R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1% 50PPM 1/4W
CMF50665R00FHEB
RES 665 OHM 1% 50PPM 1/4W CMF50665R00FHEB
RES 665ohm 1% 50PPM 1/4W

RES 665ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF665QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF665QFCT-ND
Through Hole Resistors CMF665QFCT-ND
665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF665QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF665QFTR-ND
Through Hole Resistors CMF665QFTR-ND
665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
665 OHM 4W Resistor - 53-CMF50665R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
665 OHM 4W Resistor
53-CMF50665R00FHEB
665 OHM 4W Resistor 53-CMF50665R00FHEB
RES 665 OHM 1/4W 1% AXIAL Product overview: CMF50665R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 665 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50665R00FHEB can be used for catalog matching and distributor lookup.

RES 665 OHM 1/4W 1% AXIAL Product overview: CMF50665R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 665 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50665R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 665 1% T-2 Eb E3 Vishay - 67P8052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 665 1% T-2 Eb E3 Vishay
67P8052
Cmf-50 665 1% T-2 Eb E3 Vishay 67P8052
CMF-50 665 1% T-2 EB e3

CMF-50 665 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50665R00FHEB CMF665QFCT-ND 53-CMF50665R00FHEB 67P8052
Product Name RES 665 OHM 1% 50PPM 1/4W Through Hole Resistors 665 OHM 4W Resistor Cmf-50 665 1% T-2 Eb E3 Vishay
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details