Vishay Intertechnology, Inc. RES 64.9 OHM 1% 50PPM 1/4W CMF5064R900FHEB

Description
RES 64.9ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 64.9ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1% 50PPM 1/4W - CMF5064R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1% 50PPM 1/4W
CMF5064R900FHEB
RES 64.9 OHM 1% 50PPM 1/4W CMF5064R900FHEB
RES 64.9ohm 1% 50PPM 1/4W

RES 64.9ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF64.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF64.9QFTR-ND
Through Hole Resistors CMF64.9QFTR-ND
64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 64.9 1% T-2 Eb E3 Vishay - 67P8023 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 64.9 1% T-2 Eb E3 Vishay
67P8023
Cmf-50 64.9 1% T-2 Eb E3 Vishay 67P8023
CMF-50 64.9 1% T-2 EB e3

CMF-50 64.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5064R900FHEB CMF64.9QFTR-ND 67P8023
Product Name RES 64.9 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 64.9 1% T-2 Eb E3 Vishay
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details