Vishay Intertechnology, Inc. RES 64.9K OHM 1% 50PPM 1/4W CMF5064K900FHEB

Description
RES 64.9Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 64.9Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1% 50PPM 1/4W - CMF5064K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1% 50PPM 1/4W
CMF5064K900FHEB
RES 64.9K OHM 1% 50PPM 1/4W CMF5064K900FHEB
RES 64.9Kohm 1% 50PPM 1/4W

RES 64.9Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF64.9KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF64.9KQFTR-ND
Through Hole Resistors CMF64.9KQFTR-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF64.9KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF64.9KQFCT-ND
Through Hole Resistors CMF64.9KQFCT-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5064K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 64.9K OHM 1/4W 1% AXIAL Product overview: CMF5064K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5064K900FHEB can be used for catalog matching and distributor lookup.

RES 64.9K OHM 1/4W 1% AXIAL Product overview: CMF5064K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5064K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 64.9K 1% T-2 Eb E3 Vishay - 67P8022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 64.9K 1% T-2 Eb E3 Vishay
67P8022
Cmf-50 64.9K 1% T-2 Eb E3 Vishay 67P8022
CMF-50 64.9K 1% T-2 EB e3

CMF-50 64.9K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5064K900FHEB CMF64.9KQFTR-ND 53-CMF5064K900FHEB 67P8022
Product Name RES 64.9K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 64.9K 1% T-2 Eb E3 Vishay
Resistance Range 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details