Vishay Intertechnology, Inc. Through Hole Resistors CMF50649K00FKEK

Description
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50649K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50649K00FKEK-ND
Through Hole Resistors CMF50649K00FKEK-ND
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 649K OHM 1/4W 1% AXIAL - CMF50649K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/4W 1% AXIAL
CMF50649K00FKEK
RES 649K OHM 1/4W 1% AXIAL CMF50649K00FKEK
RES 649Kohm 1/4W 1% AXIAL

RES 649Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 649K 1% T-1 Ek E3 Vishay - 67P8027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 649K 1% T-1 Ek E3 Vishay
67P8027
Cmf-50 649K 1% T-1 Ek E3 Vishay 67P8027
CMF-50 649K 1% T-1 EK e3

CMF-50 649K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50649K00FKEK-ND CMF50649K00FKEK 67P8027
Product Name Through Hole Resistors RES 649K OHM 1/4W 1% AXIAL Cmf-50 649K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details