Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5063K400FKEK

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 63.4K 1% T-1 EK e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 63.4K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5063K400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5063K400FKEK
Vishay/DaleMetal Film Resistors - CMF5063K400FKEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 63.4K 1% T-1 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 63.4K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF5063K400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5063K400FKEK-ND
Through Hole Resistors CMF5063K400FKEK-ND
63.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 63.4K 1% T-1 Ek E3 Vishay - 67P8016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 63.4K 1% T-1 Ek E3 Vishay
67P8016
Cmf-50 63.4K 1% T-1 Ek E3 Vishay 67P8016
CMF-50 63.4K 1% T-1 EK e3

CMF-50 63.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5063K400FKEK CMF5063K400FKEK-ND 67P8016
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 63.4K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details