Vishay Intertechnology, Inc. Through Hole Resistors CMF5062R000GKR6

Description
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5062R000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5062R000GKR6-ND
Through Hole Resistors CMF5062R000GKR6-ND
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5062R000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5062R000GKR6
Metal Film Resistors - CMF5062R000GKR6
Metal Film Resistors - Through Hole CMF-50 62 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 62 2% T-1 RE6

Supplier's Site
Cmf-50 62 2% T-1 Re6 Vishay - 67P8009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 62 2% T-1 Re6 Vishay
67P8009
Cmf-50 62 2% T-1 Re6 Vishay 67P8009
CMF-50 62 2% T-1 RE6

CMF-50 62 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5062R000GKR6-ND CMF5062R000GKR6 67P8009
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 62 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details