Vishay Intertechnology, Inc. RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FKEK

Description
RES 61.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/4W 1% AXIAL - CMF5061R900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W 1% AXIAL
CMF5061R900FKEK
RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FKEK
RES 61.9ohm 1/4W 1% AXIAL

RES 61.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5061R900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5061R900FKEK-ND
Through Hole Resistors CMF5061R900FKEK-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 61.9 1% T-1 Ek E3 Vishay - 67P7991 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 61.9 1% T-1 Ek E3 Vishay
67P7991
Cmf-50 61.9 1% T-1 Ek E3 Vishay 67P7991
CMF-50 61.9 1% T-1 EK e3

CMF-50 61.9 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5061R900FKEK CMF5061R900FKEK-ND 67P7991
Product Name RES 61.9 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 61.9 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers