Vishay Intertechnology, Inc. Through Hole Resistors CMF5061R900DHBF

Description
61.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5061R900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5061R900DHBF-ND
Through Hole Resistors CMF5061R900DHBF-ND
61.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9 OHM 1/4W .5% AXIAL - CMF5061R900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W .5% AXIAL
CMF5061R900DHBF
RES 61.9 OHM 1/4W .5% AXIAL CMF5061R900DHBF
RES 61.9ohm 1/4W .5% AXIAL

RES 61.9ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 61.9 .5% T-2 B14 Vishay - 67P7986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 61.9 .5% T-2 B14 Vishay
67P7986
Cmf-50 61.9 .5% T-2 B14 Vishay 67P7986
CMF-50 61.9 .5% T-2 B14

CMF-50 61.9 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5061R900DHBF-ND CMF5061R900DHBF 67P7986
Product Name Through Hole Resistors RES 61.9 OHM 1/4W .5% AXIAL Cmf-50 61.9 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details