Vishay Intertechnology, Inc. 4W Resistor CMF5061K900FHEB

Description
RES 61.9K OHM 1/4W 1% AXIAL Product overview: CMF5061K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5061K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 61.9K OHM 1/4W 1% AXIAL Product overview: CMF5061K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5061K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5061K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 61.9K OHM 1/4W 1% AXIAL Product overview: CMF5061K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5061K900FHEB can be used for catalog matching and distributor lookup.

RES 61.9K OHM 1/4W 1% AXIAL Product overview: CMF5061K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5061K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 61.9K OHM 1% 50PPM 1/4W - CMF5061K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1% 50PPM 1/4W
CMF5061K900FHEB
RES 61.9K OHM 1% 50PPM 1/4W CMF5061K900FHEB
RES 61.9Kohm 1% 50PPM 1/4W

RES 61.9Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF61.9KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF61.9KQFTR-ND
Through Hole Resistors CMF61.9KQFTR-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF61.9KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF61.9KQFCT-ND
Through Hole Resistors CMF61.9KQFCT-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5061K900FHEB CMF5061K900FHEB CMF61.9KQFTR-ND
Product Name 4W Resistor RES 61.9K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 61900 ohms 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details