RES 619ohm 1/4W 1% AXIAL
619 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
619 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 619 OHM 1/4W 1% AXIAL Product overview: CMF50619R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50619R00FHEB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50619R00FHEB | CMF619QFTR-ND | 53-CMF50619R00FHEB |
| Product Name | RES 619 OHM 1/4W 1% AXIAL | Through Hole Resistors | 619 OHM 4W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 619 ohms | 619 ohms | 619 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor |