Vishay Intertechnology, Inc. RES 600K OHM 1/4W 1% AXIAL CMF50600K00FKEB

Description
RES 600Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/4W 1% AXIAL - CMF50600K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/4W 1% AXIAL
CMF50600K00FKEB
RES 600K OHM 1/4W 1% AXIAL CMF50600K00FKEB
RES 600Kohm 1/4W 1% AXIAL

RES 600Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50600K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50600K00FKEB-ND
Through Hole Resistors CMF50600K00FKEB-ND
600 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 600K 1% T-1 Eb E3 Vishay - 67P7968 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 600K 1% T-1 Eb E3 Vishay
67P7968
Cmf-50 600K 1% T-1 Eb E3 Vishay 67P7968
CMF-50 600K 1% T-1 EB e3

CMF-50 600K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50600K00FKEB CMF50600K00FKEB-ND 67P7968
Product Name RES 600K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 600K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details