Vishay Precision Group Metal Film Resistors - CMF505K6000JKKA

Description
Metal Film Resistors - Through Hole CMF-50 5.6K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 5.6K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF505K6000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K6000JKKA
Metal Film Resistors - CMF505K6000JKKA
Metal Film Resistors - Through Hole CMF-50 5.6K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-50 5.6K 5% T-1 K36

Supplier's Site
Cmf-50 5.6K 5% T-1 K36 Vishay - 67P7700 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.6K 5% T-1 K36 Vishay
67P7700
Cmf-50 5.6K 5% T-1 K36 Vishay 67P7700
CMF-50 5.6K 5% T-1 K36

CMF-50 5.6K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF505K6000JKKA 67P7700
Product Name Metal Film Resistors - Cmf-50 5.6K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details