Vishay Intertechnology, Inc. RES 5.11K OHM 1/4W 1% AXIAL CMF505K1100FKEK

Description
RES 5.11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W 1% AXIAL - CMF505K1100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W 1% AXIAL
CMF505K1100FKEK
RES 5.11K OHM 1/4W 1% AXIAL CMF505K1100FKEK
RES 5.11Kohm 1/4W 1% AXIAL

RES 5.11Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K1100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1100FKEK-ND
Through Hole Resistors CMF505K1100FKEK-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.11K 1% T-1 Ek E3 Vishay - 67P7667 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.11K 1% T-1 Ek E3 Vishay
67P7667
Cmf-50 5.11K 1% T-1 Ek E3 Vishay 67P7667
CMF-50 5.11K 1% T-1 EK e3

CMF-50 5.11K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1100FKEK CMF505K1100FKEK-ND 67P7667
Product Name RES 5.11K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 5.11K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details