Vishay Precision Group 4W Resistor CMF505K1100FHEB

Description
RES 5.11K OHM 1/4W 1% AXIAL Product overview: CMF505K1100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K1100FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.11K OHM 1/4W 1% AXIAL Product overview: CMF505K1100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K1100FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF505K1100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.11K OHM 1/4W 1% AXIAL Product overview: CMF505K1100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K1100FHEB can be used for catalog matching and distributor lookup.

RES 5.11K OHM 1/4W 1% AXIAL Product overview: CMF505K1100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K1100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF5.11KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.11KQFCT-ND
Through Hole Resistors CMF5.11KQFCT-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.11KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.11KQFTR-ND
Through Hole Resistors CMF5.11KQFTR-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11K OHM 1% 50PPM 1/4W - CMF505K1100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1% 50PPM 1/4W
CMF505K1100FHEB
RES 5.11K OHM 1% 50PPM 1/4W CMF505K1100FHEB
RES 5.11Kohm 1% 50PPM 1/4W

RES 5.11Kohm 1% 50PPM 1/4W

Supplier's Site
Metal Film Resistor, 5.11 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7665 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11 Kohm, 250 Mw, 1%; Resistance Vishay
67P7665
Metal Film Resistor, 5.11 Kohm, 250 Mw, 1%; Resistance Vishay 67P7665
METAL FILM RESISTOR, 5.11 KOHM, 250 MW, 1%; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11 KOHM, 250 MW, 1%; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF505K1100FHEB CMF5.11KQFCT-ND CMF505K1100FHEB 67P7665
Product Name 4W Resistor Through Hole Resistors RES 5.11K OHM 1% 50PPM 1/4W Metal Film Resistor, 5.11 Kohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 5110 ohms 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details