Vishay Intertechnology, Inc. Through Hole Resistors CMF505K1000FKEA

Description
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF505K1000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1000FKEA-ND
Through Hole Resistors CMF505K1000FKEA-ND
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.1K OHM 1/4W 1% AXIAL - CMF505K1000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W 1% AXIAL
CMF505K1000FKEA
RES 5.1K OHM 1/4W 1% AXIAL CMF505K1000FKEA
RES 5.1Kohm 1/4W 1% AXIAL

RES 5.1Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 5.1K 1% T-1 Ea E3 Vishay - 67P7650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.1K 1% T-1 Ea E3 Vishay
67P7650
Cmf-50 5.1K 1% T-1 Ea E3 Vishay 67P7650
CMF-50 5.1K 1% T-1 EA e3

CMF-50 5.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1000FKEA-ND CMF505K1000FKEA 67P7650
Product Name Through Hole Resistors RES 5.1K OHM 1/4W 1% AXIAL Cmf-50 5.1K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details