Vishay Intertechnology, Inc. RES 5.1K OHM 1/4W 0.5% AXIAL CMF505K1000DHEB

Description
RES 5.1Kohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/4W 0.5% AXIAL - CMF505K1000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W 0.5% AXIAL
CMF505K1000DHEB
RES 5.1K OHM 1/4W 0.5% AXIAL CMF505K1000DHEB
RES 5.1Kohm 1/4W 0.5% AXIAL

RES 5.1Kohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K1000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1000DHEB-ND
Through Hole Resistors CMF505K1000DHEB-ND
5.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.1K .5% T-2 Eb E3 Vishay - 67P7648 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.1K .5% T-2 Eb E3 Vishay
67P7648
Cmf-50 5.1K .5% T-2 Eb E3 Vishay 67P7648
CMF-50 5.1K .5% T-2 EB e3

CMF-50 5.1K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1000DHEB CMF505K1000DHEB-ND 67P7648
Product Name RES 5.1K OHM 1/4W 0.5% AXIAL Through Hole Resistors Cmf-50 5.1K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details