Vishay Intertechnology, Inc. RES 59.7 OHM 1/4W .5% AXIAL CMF5059R700DHBF

Description
RES 59.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 59.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7 OHM 1/4W .5% AXIAL - CMF5059R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7 OHM 1/4W .5% AXIAL
CMF5059R700DHBF
RES 59.7 OHM 1/4W .5% AXIAL CMF5059R700DHBF
RES 59.7ohm 1/4W .5% AXIAL

RES 59.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5059R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5059R700DHBF-ND
Through Hole Resistors CMF5059R700DHBF-ND
59.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 59.7 .5% T-2 B14 Vishay - 67P7890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 59.7 .5% T-2 B14 Vishay
67P7890
Cmf-50 59.7 .5% T-2 B14 Vishay 67P7890
CMF-50 59.7 .5% T-2 B14

CMF-50 59.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5059R700DHBF CMF5059R700DHBF-ND 67P7890
Product Name RES 59.7 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 59.7 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59.7 ohms 59.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details