Vishay Intertechnology, Inc. RES 59.0 OHM 1% 50PPM 1/4W CMF5059R000FHEB

Description
RES 59.0ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 59.0ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0 OHM 1% 50PPM 1/4W - CMF5059R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM 1% 50PPM 1/4W
CMF5059R000FHEB
RES 59.0 OHM 1% 50PPM 1/4W CMF5059R000FHEB
RES 59.0ohm 1% 50PPM 1/4W

RES 59.0ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF59.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0QFTR-ND
Through Hole Resistors CMF59.0QFTR-ND
59 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 59 1% T-2 Eb E3 Vishay - 67P7887 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 59 1% T-2 Eb E3 Vishay
67P7887
Cmf-50 59 1% T-2 Eb E3 Vishay 67P7887
CMF-50 59 1% T-2 EB e3

CMF-50 59 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5059R000FHEB CMF59.0QFTR-ND 67P7887
Product Name RES 59.0 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 59 1% T-2 Eb E3 Vishay
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers