Vishay Intertechnology, Inc. 576 OHM 4W Resistor CMF50576R00FHEB

Description
RES 576 OHM 1/4W 1% AXIAL Product overview: CMF50576R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 576 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50576R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 576 OHM 1/4W 1% AXIAL Product overview: CMF50576R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 576 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50576R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
576 OHM 4W Resistor - 53-CMF50576R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
576 OHM 4W Resistor
53-CMF50576R00FHEB
576 OHM 4W Resistor 53-CMF50576R00FHEB
RES 576 OHM 1/4W 1% AXIAL Product overview: CMF50576R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 576 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50576R00FHEB can be used for catalog matching and distributor lookup.

RES 576 OHM 1/4W 1% AXIAL Product overview: CMF50576R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 576 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50576R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF576QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF576QFCT-ND
Through Hole Resistors CMF576QFCT-ND
576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF576QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF576QFTR-ND
Through Hole Resistors CMF576QFTR-ND
576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 576 OHM 1% 50PPM 1/4W - CMF50576R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1% 50PPM 1/4W
CMF50576R00FHEB
RES 576 OHM 1% 50PPM 1/4W CMF50576R00FHEB
RES 576ohm 1% 50PPM 1/4W

RES 576ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 576 1% T-2 Eb E3 Vishay - 67P7884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 576 1% T-2 Eb E3 Vishay
67P7884
Cmf-50 576 1% T-2 Eb E3 Vishay 67P7884
CMF-50 576 1% T-2 EB e3

CMF-50 576 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50576R00FHEB CMF576QFCT-ND CMF50576R00FHEB 67P7884
Product Name 576 OHM 4W Resistor Through Hole Resistors RES 576 OHM 1% 50PPM 1/4W Cmf-50 576 1% T-2 Eb E3 Vishay
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details