Vishay Intertechnology, Inc. RES 562 OHM 1/4W 1% AXIAL CMF50562R00FKEB

Description
RES 562ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/4W 1% AXIAL - CMF50562R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W 1% AXIAL
CMF50562R00FKEB
RES 562 OHM 1/4W 1% AXIAL CMF50562R00FKEB
RES 562ohm 1/4W 1% AXIAL

RES 562ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50562R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50562R00FKEB-ND
Through Hole Resistors CMF50562R00FKEB-ND
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 562 1% T-1 Eb E3 Vishay - 67P7869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 562 1% T-1 Eb E3 Vishay
67P7869
Cmf-50 562 1% T-1 Eb E3 Vishay 67P7869
CMF-50 562 1% T-1 EB e3

CMF-50 562 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50562R00FKEB CMF50562R00FKEB-ND 67P7869
Product Name RES 562 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 562 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details