Vishay Intertechnology, Inc. RES 562 OHM 1/4W 1% AXIAL CMF50562R00FKEA

Description
RES 562ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/4W 1% AXIAL - CMF50562R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W 1% AXIAL
CMF50562R00FKEA
RES 562 OHM 1/4W 1% AXIAL CMF50562R00FKEA
RES 562ohm 1/4W 1% AXIAL

RES 562ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50562R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50562R00FKEA-ND
Through Hole Resistors CMF50562R00FKEA-ND
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 562 1% T-1 Ea E3 Vishay - 67P7868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 562 1% T-1 Ea E3 Vishay
67P7868
Cmf-50 562 1% T-1 Ea E3 Vishay 67P7868
CMF-50 562 1% T-1 EA e3

CMF-50 562 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50562R00FKEA CMF50562R00FKEA-ND 67P7868
Product Name RES 562 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 562 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details