Vishay Intertechnology, Inc. RES 562K OHM 1/4W 1% AXIAL CMF50562K00FKEB

Description
RES 562Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/4W 1% AXIAL - CMF50562K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/4W 1% AXIAL
CMF50562K00FKEB
RES 562K OHM 1/4W 1% AXIAL CMF50562K00FKEB
RES 562Kohm 1/4W 1% AXIAL

RES 562Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50562K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50562K00FKEB-ND
Through Hole Resistors CMF50562K00FKEB-ND
562 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 562K 1% T-1 Eb E3 Vishay - 67P7862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 562K 1% T-1 Eb E3 Vishay
67P7862
Cmf-50 562K 1% T-1 Eb E3 Vishay 67P7862
CMF-50 562K 1% T-1 EB e3

CMF-50 562K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50562K00FKEB CMF50562K00FKEB-ND 67P7862
Product Name RES 562K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 562K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers