Vishay Intertechnology, Inc. Through Hole Resistors CMF50560R00JNEA

Description
560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50560R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00JNEA-ND
Through Hole Resistors CMF50560R00JNEA-ND
560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 560 OHM 1/4W 5% AXIAL - CMF50560R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 5% AXIAL
CMF50560R00JNEA
RES 560 OHM 1/4W 5% AXIAL CMF50560R00JNEA
RES 560ohm 1/4W 5% AXIAL

RES 560ohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 560 5% T-00 Ea E3 Vishay - 67P7859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 560 5% T-00 Ea E3 Vishay
67P7859
Cmf-50 560 5% T-00 Ea E3 Vishay 67P7859
CMF-50 560 5% T-00 EA e3

CMF-50 560 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560R00JNEA-ND CMF50560R00JNEA 67P7859
Product Name Through Hole Resistors RES 560 OHM 1/4W 5% AXIAL Cmf-50 560 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details