Vishay Intertechnology, Inc. Through Hole Resistors CMF50560R00GKR6

Description
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50560R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00GKR6-ND
Through Hole Resistors CMF50560R00GKR6-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 560 OHM 1/4W 2% AXIAL - CMF50560R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 2% AXIAL
CMF50560R00GKR6
RES 560 OHM 1/4W 2% AXIAL CMF50560R00GKR6
RES 560ohm 1/4W 2% AXIAL

RES 560ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 560 2% T-1 Re6 Vishay - 67P7855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 560 2% T-1 Re6 Vishay
67P7855
Cmf-50 560 2% T-1 Re6 Vishay 67P7855
CMF-50 560 2% T-1 RE6

CMF-50 560 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560R00GKR6-ND CMF50560R00GKR6 67P7855
Product Name Through Hole Resistors RES 560 OHM 1/4W 2% AXIAL Cmf-50 560 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details