Vishay Intertechnology, Inc. RES 560 OHM 1/4W 1% AXIAL CMF50560R00FKEA

Description
RES 560ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 1% AXIAL - CMF50560R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 1% AXIAL
CMF50560R00FKEA
RES 560 OHM 1/4W 1% AXIAL CMF50560R00FKEA
RES 560ohm 1/4W 1% AXIAL

RES 560ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50560R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00FKEA-ND
Through Hole Resistors CMF50560R00FKEA-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 560 1% T-1 Ea E3 Vishay - 67P7847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 560 1% T-1 Ea E3 Vishay
67P7847
Cmf-50 560 1% T-1 Ea E3 Vishay 67P7847
CMF-50 560 1% T-1 EA e3

CMF-50 560 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560R00FKEA CMF50560R00FKEA-ND 67P7847
Product Name RES 560 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 560 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers