Vishay Intertechnology, Inc. RES 560K OHM 1/4W 5% AXIAL CMF50560K00JKEB

Description
RES 560Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/4W 5% AXIAL - CMF50560K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/4W 5% AXIAL
CMF50560K00JKEB
RES 560K OHM 1/4W 5% AXIAL CMF50560K00JKEB
RES 560Kohm 1/4W 5% AXIAL

RES 560Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50560K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560K00JKEB-ND
Through Hole Resistors CMF50560K00JKEB-ND
560 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 560K 5% T-1 Eb E3 Vishay - 67P7845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 560K 5% T-1 Eb E3 Vishay
67P7845
Cmf-50 560K 5% T-1 Eb E3 Vishay 67P7845
CMF-50 560K 5% T-1 EB e3

CMF-50 560K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560K00JKEB CMF50560K00JKEB-ND 67P7845
Product Name RES 560K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 560K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers