Vishay Intertechnology, Inc. Through Hole Resistors CMF5054K900FKEK

Description
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5054K900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5054K900FKEK-ND
Through Hole Resistors CMF5054K900FKEK-ND
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 54.9K OHM 1/4W 1% AXIAL - CMF5054K900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/4W 1% AXIAL
CMF5054K900FKEK
RES 54.9K OHM 1/4W 1% AXIAL CMF5054K900FKEK
RES 54.9Kohm 1/4W 1% AXIAL

RES 54.9Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 54.9K 1% T-1 Ek E3 Vishay - 67P7805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 54.9K 1% T-1 Ek E3 Vishay
67P7805
Cmf-50 54.9K 1% T-1 Ek E3 Vishay 67P7805
CMF-50 54.9K 1% T-1 EK e3

CMF-50 54.9K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5054K900FKEK-ND CMF5054K900FKEK 67P7805
Product Name Through Hole Resistors RES 54.9K OHM 1/4W 1% AXIAL Cmf-50 54.9K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details