Vishay Intertechnology, Inc. RES 53.6 OHM 1% 50PPM 1/4W CMF5053R600FHEB

Description
RES 53.6ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 53.6ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1% 50PPM 1/4W - CMF5053R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1% 50PPM 1/4W
CMF5053R600FHEB
RES 53.6 OHM 1% 50PPM 1/4W CMF5053R600FHEB
RES 53.6ohm 1% 50PPM 1/4W

RES 53.6ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF53.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF53.6QFTR-ND
Through Hole Resistors CMF53.6QFTR-ND
53.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 53.6 1% T-2 Eb E3 Vishay - 67P7795 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 53.6 1% T-2 Eb E3 Vishay
67P7795
Cmf-50 53.6 1% T-2 Eb E3 Vishay 67P7795
CMF-50 53.6 1% T-2 EB e3

CMF-50 53.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5053R600FHEB CMF53.6QFTR-ND 67P7795
Product Name RES 53.6 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 53.6 1% T-2 Eb E3 Vishay
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details