Vishay Intertechnology, Inc. Through Hole Resistors CMF50536R00FHEB

Description
RES 536 OHM 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 536 OHM 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF50536R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50536R00FHEBCT-ND
Through Hole Resistors 541-CMF50536R00FHEBCT-ND
RES 536 OHM 1/4W 1% AXIAL

RES 536 OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF50536R00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50536R00FHEBTR-ND
Through Hole Resistors 541-CMF50536R00FHEBTR-ND
536 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536 OHM 1% 50PPM 1/4W - CMF50536R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1% 50PPM 1/4W
CMF50536R00FHEB
RES 536 OHM 1% 50PPM 1/4W CMF50536R00FHEB
RES 536ohm 1% 50PPM 1/4W

RES 536ohm 1% 50PPM 1/4W

Supplier's Site
536 OHM 4W Resistor - 53-CMF50536R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536 OHM 4W Resistor
53-CMF50536R00FHEB
536 OHM 4W Resistor 53-CMF50536R00FHEB
RES 536 OHM 1/4W 1% AXIAL Product overview: CMF50536R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50536R00FHEB can be used for catalog matching and distributor lookup.

RES 536 OHM 1/4W 1% AXIAL Product overview: CMF50536R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50536R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 536 1% T-2 Eb E3 Vishay - 67P7802 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 536 1% T-2 Eb E3 Vishay
67P7802
Cmf-50 536 1% T-2 Eb E3 Vishay 67P7802
CMF-50 536 1% T-2 EB e3

CMF-50 536 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF50536R00FHEBCT-ND CMF50536R00FHEB 53-CMF50536R00FHEB 67P7802
Product Name Through Hole Resistors RES 536 OHM 1% 50PPM 1/4W 536 OHM 4W Resistor Cmf-50 536 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details