Vishay Intertechnology, Inc. RES 52.3 OHM 1/4W 1% AXIAL CMF5052R300FHEK

Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/4W 1% AXIAL - CMF5052R300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/4W 1% AXIAL
CMF5052R300FHEK
RES 52.3 OHM 1/4W 1% AXIAL CMF5052R300FHEK
RES 52.3ohm 1/4W 1% AXIAL

RES 52.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5052R300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5052R300FHEK-ND
Through Hole Resistors CMF5052R300FHEK-ND
52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 52.3 1% T-2 Ek E3 Vishay - 67P7784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 52.3 1% T-2 Ek E3 Vishay
67P7784
Cmf-50 52.3 1% T-2 Ek E3 Vishay 67P7784
CMF-50 52.3 1% T-2 EK e3

CMF-50 52.3 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5052R300FHEK CMF5052R300FHEK-ND 67P7784
Product Name RES 52.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 52.3 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details