Vishay Intertechnology, Inc. RES 52.3K OHM 1/4W 1% AXIAL CMF5052K300FHEB

Description
RES 52.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/4W 1% AXIAL - CMF5052K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/4W 1% AXIAL
CMF5052K300FHEB
RES 52.3K OHM 1/4W 1% AXIAL CMF5052K300FHEB
RES 52.3Kohm 1/4W 1% AXIAL

RES 52.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF52.3KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF52.3KQFCT-ND
Through Hole Resistors CMF52.3KQFCT-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF52.3KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF52.3KQFTR-ND
Through Hole Resistors CMF52.3KQFTR-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.25 W 52300 ohm Resistor - 53-CMF5052K300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 52300 ohm Resistor
53-CMF5052K300FHEB
Through-Hole 0.25 W 52300 ohm Resistor 53-CMF5052K300FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 52300 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5052K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 52300 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 52300 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5052K300FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 52300 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5052K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 52300 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 52300 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5052K300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF5052K300FHEB CMF52.3KQFCT-ND 53-CMF5052K300FHEB
Product Name RES 52.3K OHM 1/4W 1% AXIAL Through Hole Resistors Through-Hole 0.25 W 52300 ohm Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers