Vishay Intertechnology, Inc. RES 51.1 OHM 1/4W 1% AXIAL CMF5051R100FHBF

Description
RES 51.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/4W 1% AXIAL - CMF5051R100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W 1% AXIAL
CMF5051R100FHBF
RES 51.1 OHM 1/4W 1% AXIAL CMF5051R100FHBF
RES 51.1ohm 1/4W 1% AXIAL

RES 51.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5051R100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5051R100FHBF-ND
Through Hole Resistors CMF5051R100FHBF-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 51.1 1% T-2 B14 Vishay - 67P7753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 51.1 1% T-2 B14 Vishay
67P7753
Cmf-50 51.1 1% T-2 B14 Vishay 67P7753
CMF-50 51.1 1% T-2 B14

CMF-50 51.1 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5051R100FHBF CMF5051R100FHBF-ND 67P7753
Product Name RES 51.1 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 51.1 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details