Vishay Intertechnology, Inc. RES 51 OHM 1/4W 5% AXIAL CMF5051R000JKBF

Description
RES 51ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/4W 5% AXIAL - CMF5051R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/4W 5% AXIAL
CMF5051R000JKBF
RES 51 OHM 1/4W 5% AXIAL CMF5051R000JKBF
RES 51ohm 1/4W 5% AXIAL

RES 51ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5051R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5051R000JKBF-ND
Through Hole Resistors CMF5051R000JKBF-ND
51 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 51 5% T-1 B14 Vishay - 67P7751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 51 5% T-1 B14 Vishay
67P7751
Cmf-50 51 5% T-1 B14 Vishay 67P7751
CMF-50 51 5% T-1 B14

CMF-50 51 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5051R000JKBF CMF5051R000JKBF-ND 67P7751
Product Name RES 51 OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 51 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details