Vishay Intertechnology, Inc. 4W Resistor CMF5051K100FHEB

Description
RES 51.1K OHM 1/4W 1% AXIAL Product overview: CMF5051K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5051K100FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 51.1K OHM 1/4W 1% AXIAL Product overview: CMF5051K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5051K100FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5051K100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 51.1K OHM 1/4W 1% AXIAL Product overview: CMF5051K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5051K100FHEB can be used for catalog matching and distributor lookup.

RES 51.1K OHM 1/4W 1% AXIAL Product overview: CMF5051K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5051K100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 51.1K OHM 1% 50PPM 1/4W - CMF5051K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 50PPM 1/4W
CMF5051K100FHEB
RES 51.1K OHM 1% 50PPM 1/4W CMF5051K100FHEB
RES 51.1Kohm 1% 50PPM 1/4W

RES 51.1Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF51.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1KQFTR-ND
Through Hole Resistors CMF51.1KQFTR-ND
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF51.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1KQFCT-ND
Through Hole Resistors CMF51.1KQFCT-ND
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5051K100FHEB CMF5051K100FHEB CMF51.1KQFTR-ND
Product Name 4W Resistor RES 51.1K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 51100 ohms 51100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers