Vishay Intertechnology, Inc. RES 511 OHM 1/4W 1% AXIAL CMF50511R00FKEB

Description
RES 511ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/4W 1% AXIAL - CMF50511R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/4W 1% AXIAL
CMF50511R00FKEB
RES 511 OHM 1/4W 1% AXIAL CMF50511R00FKEB
RES 511ohm 1/4W 1% AXIAL

RES 511ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50511R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50511R00FKEB-ND
Through Hole Resistors CMF50511R00FKEB-ND
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 511 1% T-1 Eb E3 Vishay - 67P7775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 511 1% T-1 Eb E3 Vishay
67P7775
Cmf-50 511 1% T-1 Eb E3 Vishay 67P7775
CMF-50 511 1% T-1 EB e3

CMF-50 511 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50511R00FKEB CMF50511R00FKEB-ND 67P7775
Product Name RES 511 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 511 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details