Vishay Intertechnology, Inc. Through Hole Resistors CMF50510K00FKBF

Description
510 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
510 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50510K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50510K00FKBF-ND
Through Hole Resistors CMF50510K00FKBF-ND
510 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 510K OHM 1/4W 1% AXIAL - CMF50510K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/4W 1% AXIAL
CMF50510K00FKBF
RES 510K OHM 1/4W 1% AXIAL CMF50510K00FKBF
RES 510Kohm 1/4W 1% AXIAL

RES 510Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf50, 510 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 510 Kohm, +/1 Percent, 100 Ppm Vishay
40C5446
Cmf50, 510 Kohm, +/1 Percent, 100 Ppm Vishay 40C5446
CMF50, 510 kOhm, +/- 1 Percent, 100 ppm

CMF50, 510 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50510K00FKBF-ND CMF50510K00FKBF 40C5446
Product Name Through Hole Resistors RES 510K OHM 1/4W 1% AXIAL Cmf50, 510 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details