Vishay Intertechnology, Inc. RES 50.5 OHM 1/4W .1% AXIAL CMF5050R500BHR6

Description
RES 50.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/4W .1% AXIAL - CMF5050R500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/4W .1% AXIAL
CMF5050R500BHR6
RES 50.5 OHM 1/4W .1% AXIAL CMF5050R500BHR6
RES 50.5ohm 1/4W .1% AXIAL

RES 50.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5050R500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R500BHR6-ND
Through Hole Resistors CMF5050R500BHR6-ND
50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 50.5 .1% T-2 Re6 Vishay - 67P7733 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50.5 .1% T-2 Re6 Vishay
67P7733
Cmf-50 50.5 .1% T-2 Re6 Vishay 67P7733
CMF-50 50.5 .1% T-2 RE6

CMF-50 50.5 .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R500BHR6 CMF5050R500BHR6-ND 67P7733
Product Name RES 50.5 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 50.5 .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers