Vishay Intertechnology, Inc. RES 50.5 OHM 1/4W .1% AXIAL CMF5050R500BER6

Description
RES 50.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/4W .1% AXIAL - CMF5050R500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/4W .1% AXIAL
CMF5050R500BER6
RES 50.5 OHM 1/4W .1% AXIAL CMF5050R500BER6
RES 50.5ohm 1/4W .1% AXIAL

RES 50.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5050R500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R500BER6-ND
Through Hole Resistors CMF5050R500BER6-ND
50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 50.5 .1% T-9 Re6 Vishay - 67P7732 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50.5 .1% T-9 Re6 Vishay
67P7732
Cmf-50 50.5 .1% T-9 Re6 Vishay 67P7732
CMF-50 50.5 .1% T-9 RE6

CMF-50 50.5 .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R500BER6 CMF5050R500BER6-ND 67P7732
Product Name RES 50.5 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 50.5 .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details