Vishay Intertechnology, Inc. Through Hole Resistors CMF5050R000FHR6

Description
50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5050R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000FHR6-ND
Through Hole Resistors CMF5050R000FHR6-ND
50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5050R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5050R000FHR6
Metal Film Resistors - CMF5050R000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay - 40C5434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay
40C5434
Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay 40C5434
CMF50, 50 Ohm, +/- 1 Percent, 50 ppm

CMF50, 50 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000FHR6-ND CMF5050R000FHR6 40C5434
Product Name Through Hole Resistors Metal Film Resistors - Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details