Vishay Intertechnology, Inc. RES 50 OHM 1/4W 0.1% AXIAL CMF5050R000BHEK

Description
RES 50ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/4W 0.1% AXIAL - CMF5050R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W 0.1% AXIAL
CMF5050R000BHEK
RES 50 OHM 1/4W 0.1% AXIAL CMF5050R000BHEK
RES 50ohm 1/4W 0.1% AXIAL

RES 50ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5050R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000BHEK-ND
Through Hole Resistors CMF5050R000BHEK-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 50 .1% T-2 Ek E3 Vishay - 67P7720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50 .1% T-2 Ek E3 Vishay
67P7720
Cmf-50 50 .1% T-2 Ek E3 Vishay 67P7720
CMF-50 50 .1% T-2 EK e3

CMF-50 50 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000BHEK CMF5050R000BHEK-ND 67P7720
Product Name RES 50 OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 50 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers