Vishay Intertechnology, Inc. Through Hole Resistors CMF5050R000BHBF

Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5050R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000BHBF-ND
Through Hole Resistors CMF5050R000BHBF-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1/4W 0.1% AXIAL - CMF5050R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W 0.1% AXIAL
CMF5050R000BHBF
RES 50 OHM 1/4W 0.1% AXIAL CMF5050R000BHBF
RES 50ohm 1/4W 0.1% AXIAL

RES 50ohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf50, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay - 40C5429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay
40C5429
Cmf50, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay 40C5429
CMF50, 50 Ohm, +/- 0.1 Percent, 50 ppm

CMF50, 50 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000BHBF-ND CMF5050R000BHBF 40C5429
Product Name Through Hole Resistors RES 50 OHM 1/4W 0.1% AXIAL Cmf50, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details