RES 505ohm 1/4W .1% AXIAL
505 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 505 .1% T-9 EK e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50505R00BEEK | CMF50505R00BEEK-ND | 67P7742 |
| Product Name | RES 505 OHM 1/4W .1% AXIAL | Through Hole Resistors | Cmf-50 505 .1% T-9 Ek E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 505 ohms | 505 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |