Vishay Intertechnology, Inc. Through Hole Resistors CMF504M7000GLBF

Description
4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF504M7000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504M7000GLBF-ND
Through Hole Resistors CMF504M7000GLBF-ND
4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF504M7000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF504M7000GLBF
Metal Film Resistors - CMF504M7000GLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 4.7M 2% T-0 B14 Vishay - 67P7344 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.7M 2% T-0 B14 Vishay
67P7344
Cmf-50 4.7M 2% T-0 B14 Vishay 67P7344
CMF-50 4.7M 2% T-0 B14

CMF-50 4.7M 2% T-0 B14

Supplier's Site
Through Hole Resistors - CMF504M7000GLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF504M7000GLBF
Through Hole Resistors CMF504M7000GLBF
RES 4.7M OHM 1/4W 2% AXIAL

RES 4.7M OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF504M7000GLBF-ND CMF504M7000GLBF 67P7344 CMF504M7000GLBF
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 4.7M 2% T-0 B14 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details