Vishay Intertechnology, Inc. RES 4.02M OHM 1/4W 1% AXIAL CMF504M0200FLEK

Description
RES 4.02Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1/4W 1% AXIAL - CMF504M0200FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/4W 1% AXIAL
CMF504M0200FLEK
RES 4.02M OHM 1/4W 1% AXIAL CMF504M0200FLEK
RES 4.02Mohm 1/4W 1% AXIAL

RES 4.02Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504M0200FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504M0200FLEK-ND
Through Hole Resistors CMF504M0200FLEK-ND
4.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.02M 1% T-0 Ek E3 Vishay - 67P7341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.02M 1% T-0 Ek E3 Vishay
67P7341
Cmf-50 4.02M 1% T-0 Ek E3 Vishay 67P7341
CMF-50 4.02M 1% T-0 EK e3

CMF-50 4.02M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504M0200FLEK CMF504M0200FLEK-ND 67P7341
Product Name RES 4.02M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.02M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details