Vishay Intertechnology, Inc. RES 4.75K OHM 1/4W .1% AXIAL CMF504K7500BEBF

Description
RES 4.75Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/4W .1% AXIAL - CMF504K7500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/4W .1% AXIAL
CMF504K7500BEBF
RES 4.75K OHM 1/4W .1% AXIAL CMF504K7500BEBF
RES 4.75Kohm 1/4W .1% AXIAL

RES 4.75Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7500BEBF-ND
Through Hole Resistors CMF504K7500BEBF-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF504K7500BEBF CMF504K7500BEBF-ND
Product Name RES 4.75K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details