Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 2% AXIAL CMF504K7000GKBF

Description
RES 4.7Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 2% AXIAL - CMF504K7000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 2% AXIAL
CMF504K7000GKBF
RES 4.7K OHM 1/4W 2% AXIAL CMF504K7000GKBF
RES 4.7Kohm 1/4W 2% AXIAL

RES 4.7Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000GKBF-ND
Through Hole Resistors CMF504K7000GKBF-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.7K 2% T-1 B14 Vishay - 67P7299 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.7K 2% T-1 B14 Vishay
67P7299
Cmf-50 4.7K 2% T-1 B14 Vishay 67P7299
CMF-50 4.7K 2% T-1 B14

CMF-50 4.7K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7000GKBF CMF504K7000GKBF-ND 67P7299
Product Name RES 4.7K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 4.7K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details