Vishay Precision Group RES 4.7K OHM 1/4W 1% AXIAL CMF504K7000FKEB

Description
RES 4.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 1% AXIAL - CMF504K7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 1% AXIAL
CMF504K7000FKEB
RES 4.7K OHM 1/4W 1% AXIAL CMF504K7000FKEB
RES 4.7Kohm 1/4W 1% AXIAL

RES 4.7Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistors 1/4watt 4.7Kohms 1% Product overview: CMF504K7000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K7000FKEB can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/4watt 4.7Kohms 1% Product overview: CMF504K7000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K7000FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF504K7000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF504K7000FKEBCT-ND
Through Hole Resistors 541-CMF504K7000FKEBCT-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF504K7000FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF504K7000FKEBTR-ND
Through Hole Resistors 541-CMF504K7000FKEBTR-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 4K7, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.25W, Axial, Metal Film Rohs Compliant Vishay
13AJ4540
Res, 4K7, 0.25W, Axial, Metal Film Rohs Compliant Vishay 13AJ4540
RES, 4K7, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4K7, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF504K7000FKEB 53-CMF504K7000FKEB 541-CMF504K7000FKEBCT-ND 13AJ4540
Product Name RES 4.7K OHM 1/4W 1% AXIAL Resistor Through Hole Resistors Res, 4K7, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details